Kyocera Corporation Capacitor Networks, Arrays W3A45C103K4T2A

Description
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A45C103K4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45C103K4T2ATR-ND
Capacitor Networks, Arrays 478-W3A45C103K4T2ATR-ND
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A45C103K4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45C103K4T2ADKR-ND
Capacitor Networks, Arrays 478-W3A45C103K4T2ADKR-ND
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A45C103K4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45C103K4T2ACT-ND
Capacitor Networks, Arrays 478-W3A45C103K4T2ACT-ND
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.01uF 50V Capacitor
57-W3A45C103K4T2A
Automotive SMD 0.01uF 50V Capacitor 57-W3A45C103K4T2A
Cap Ceramic Array 0.01uF 50V X7R 10% 0612 Pad SMD 4 Capacitor 125°C Automotive AEC-Q200 T/R Product overview: W3A45C103K4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C103K4T2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.01uF 50V X7R 10% 0612 Pad SMD 4 Capacitor 125°C Automotive AEC-Q200 T/R Product overview: W3A45C103K4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C103K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - W3A45C103K4T2A - 903193-W3A45C103K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - W3A45C103K4T2A
903193-W3A45C103K4T2A
Capacitor Networks, Arrays - W3A45C103K4T2A 903193-W3A45C103K4T2A
Manufacturer: AVX Corporation Win Source Part Number: 903193-W3A45C103K4T2 A Series: IPC Features: 10000pF Isolated Capacitor 4 Array X7R 0612 (1632 Metric) Package: Reel - TR Package: 0612 (1632 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-W3A45C103K4T2ACT , 478-W3A45C103K4T2ATR , W3A45C103K4T2A-ND, 478-W3A45C103K4T2ADK R

Manufacturer: AVX Corporation
Win Source Part Number: 903193-W3A45C103K4T2A
Series: IPC
Features: 10000pF Isolated Capacitor 4 Array X7R 0612 (1632 Metric)
Package: Reel - TR
Package: 0612 (1632 Metric)
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-W3A45C103K4T2ACT, 478-W3A45C103K4T2ATR, W3A45C103K4T2A-ND, 478-W3A45C103K4T2ADKR

Buy Now Datasheet
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx - 44X0226 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
44X0226
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx 44X0226
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitor Networks, Arrays - W3A45C103K4T2A - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
W3A45C103K4T2A
Capacitor Networks, Arrays W3A45C103K4T2A
CAP ARRAY 10000PF 50V X7R 0612

CAP ARRAY 10000PF 50V X7R 0612

Supplier's Site Datasheet
Capacitor Networks, Arrays - W3A45C103K4T2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A45C103K4T2A
Capacitor Networks, Arrays W3A45C103K4T2A
CAP ARRAY 10000PF 50V X7R 0612

CAP ARRAY 10000PF 50V X7R 0612

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45C103K4T2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A45C103K4T2A
Capacitors - Capacitor Networks, Arrays W3A45C103K4T2A
CAP ARRAY 10000PF 50V X7R 0612

CAP ARRAY 10000PF 50V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-W3A45C103K4T2ATR-ND 478-W3A45C103K4T2ADKR-ND 57-W3A45C103K4T2A 903193-W3A45C103K4T2A 44X0226 W3A45C103K4T2A W3A45C103K4T2A W3A45C103K4T2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Automotive SMD 0.01uF 50V Capacitor Capacitor Networks, Arrays - W3A45C103K4T2A Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106LC5700K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers