AVX Corporation Ceramic Capacitors - 1825PC105KAZ1A 1825PC105KAZ1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905616-1825PC105KAZ1 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric) Package: 1825 (4564 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905616-1825PC105KAZ1 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric) Package: 1825 (4564 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825PC105KAZ1A - 905616-1825PC105KAZ1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1825PC105KAZ1A
905616-1825PC105KAZ1A
Ceramic Capacitors - 1825PC105KAZ1A 905616-1825PC105KAZ1A
Manufacturer: AVX Corporation Win Source Part Number: 905616-1825PC105KAZ1 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric) Package: 1825 (4564 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 905616-1825PC105KAZ1A
Series: FLEXITERM®
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Package: 1825 (4564 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now
Ceramic Capacitors - 478-1825PC105KAZ1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1825PC105KAZ1ATR-ND
Ceramic Capacitors 478-1825PC105KAZ1ATR-ND
1µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 250V Capacitor
60-1825PC105KAZ1A
SMD 1uF 250V Capacitor 60-1825PC105KAZ1A
Cap Ceramic 1uF 250V X7R 10% Pad SMD 1825 FlexiTerm 125°C Low ESR T/R Product overview: 1825PC105KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825PC105KAZ1A can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 250V X7R 10% Pad SMD 1825 FlexiTerm 125°C Low ESR T/R Product overview: 1825PC105KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825PC105KAZ1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 250V, X7R, 10%, 1825; Capacitance Kyocera Avx - 10R6094 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 250V, X7R, 10%, 1825; Capacitance Kyocera Avx
10R6094
Ceramic Capacitor, 1Uf, 250V, X7R, 10%, 1825; Capacitance Kyocera Avx 10R6094
CERAMIC CAPACITOR, 1UF, 250V, X7R, 10%, 1825; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 250V, X7R, 10%, 1825; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 1Uf, 250V, X7R, 10%, 1825; Capacitance Kyocera Avx - 10R6095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 250V, X7R, 10%, 1825; Capacitance Kyocera Avx
10R6095
Capacitor Ceramic, 1Uf, 250V, X7R, 10%, 1825; Capacitance Kyocera Avx 10R6095
CAPACITOR CERAMIC, 1UF, 250V, X7R, 10%, 1825; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 250V, X7R, 10%, 1825; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitors - 1825PC105KAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825PC105KAZ1A
Ceramic Capacitors 1825PC105KAZ1A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 905616-1825PC105KAZ1A 478-1825PC105KAZ1ATR-ND 60-1825PC105KAZ1A 10R6094 66-1825PC105KAZ1A 1825PC105KAZ1A
Product Name Ceramic Capacitors - 1825PC105KAZ1A Ceramic Capacitors SMD 1uF 250V Capacitor Ceramic Capacitor, 1Uf, 250V, X7R, 10%, 1825; Capacitance Kyocera Avx CAP CER SMD Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R; Ceramic Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 1572-1313-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers