AVX Corporation MLCCs - Multilayer Ceramic Capacitors 1210SC272MAT2A

Description
KYOCERA AVX 1210SC272MAT1A
Request a Quote
Description
KYOCERA AVX 1210SC272MAT1A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364033 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364033
MLCCs - Multilayer Ceramic Capacitors 1364033
KYOCERA AVX 1210SC272MAT1A

KYOCERA AVX 1210SC272MAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747470 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747470
MLCCs - Multilayer Ceramic Capacitors 1747470
KYOCERA AVX 1210SC272MAT2A

KYOCERA AVX 1210SC272MAT2A

Supplier's Site
Cap, Mlcc, X7R, 2700Pf, 1.5Kv, 1210; Capacitance Kyocera Avx - 96Y8662 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2700Pf, 1.5Kv, 1210; Capacitance Kyocera Avx
96Y8662
Cap, Mlcc, X7R, 2700Pf, 1.5Kv, 1210; Capacitance Kyocera Avx 96Y8662
CAP, MLCC, X7R, 2700PF, 1.5KV, 1210; Capacitance:2700pF; Voltage(DC):1.5kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 2700PF, 1.5KV, 1210; Capacitance:2700pF; Voltage(DC):1.5kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1364033 96Y8662
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 2700Pf, 1.5Kv, 1210; Capacitance Kyocera Avx
Technology Multilayer
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details