Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR71H105KV NEW GLOBAL PN 50V 1uF X7 A 581-KGM43FR71H105KV Product overview: 18125C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C105KAT2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 18125C105KAT2A
KYOCERA AVX 18125C105KAT2A
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 1UF 50V X7R 1812
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mmRoHS Compliant: Yes
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] RoHS Compliant: Yes
CAP, 1µF, 50V, 10%, X7R, 1812, REEL; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1812 MLCC; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-18125C105KAT2A | 1355710 | 478-KGM43FR71H105KVCT-ND | 478-KGM43FR71H105KVDKR-ND | 18125C105KAT2A | 66H7225 | 96K4791 | 84R9511 | 13AC4599 |
| Product Name | SMD 50V 1uF Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx | Cap, 1Μf, 50V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |