Kyocera Corporation SMD 0.1uF 50V Capacitor LD055C104KAB2A

Description
Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: LD055C104KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD055C104KAB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: LD055C104KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD055C104KAB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 50V Capacitor
60-LD055C104KAB2A
SMD 0.1uF 50V Capacitor 60-LD055C104KAB2A
Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: LD055C104KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD055C104KAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: LD055C104KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD055C104KAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1339724-LD055C104KAB2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1339724-LD055C104KAB2A
Capacitors - Ceramic Capacitors 1339724-LD055C104KAB2A
Win Source Part Number: 1339724-LD055C104KAB 2A Category: Capacitors - Ceramic Capacitors Series: LD Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1339724-LD055C104KAB2A
Category: Capacitors - Ceramic Capacitors
Series: LD
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - 478-4931-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4931-6-ND
Ceramic Capacitors 478-4931-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4931-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4931-1-ND
Ceramic Capacitors 478-4931-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4931-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4931-2-ND
Ceramic Capacitors 478-4931-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 0.1UF 50V X7R 0805 - 66-LD055C104KAB2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 50V X7R 0805
66-LD055C104KAB2A
CAP CER 0.1UF 50V X7R 0805 66-LD055C104KAB2A
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - LD055C104KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD055C104KAB2A
Ceramic Capacitors LD055C104KAB2A
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 73J7133 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
73J7133
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 73J7133
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-LD055C104KAB2A 1339724-LD055C104KAB2A 478-4931-6-ND 478-4931-1-ND 66-LD055C104KAB2A LD055C104KAB2A 73J7133
Product Name SMD 0.1uF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 0.1UF 50V X7R 0805 Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details