Win Source Part Number: 1036349-1812CC101KAT
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm)
Alternative Parts (Cross-Reference): C0805C101KBRACTU; C1206C101KBRACTU; C1210C101KBRACTU; 1808GC101KAT1A; 1808HC101KAT1A; 06031C101KAT2A;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Cap Ceramic 100pF 600V/630V X7R 10% Pad SMD 1812 125°C Low ESR T/R Product overview: 1812CC101KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812CC101KAT1A can be used for catalog matching and distributor lookup.
100pF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
CAPACITOR CERAMIC 100PF, 630V, X7R, 10%, 1812; Capacitance:100pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1036349-1812CC101KAT1A | 60-1812CC101KAT1A | 1812CC101KAT1A-ND | 56J2271 |
| Product Name | Capacitors - Ceramic Capacitors | SMD 100pF 600V 630V Capacitor | Ceramic Capacitors | Capacitor Ceramic 100Pf, 630V, X7R, 10%, 1812; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 630 volts | 630 volts | 630 volts | 630 volts |