AVX Corporation Ceramic Capacitors 2225PC125MAT2A

Description
1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2225PC125MAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2225PC125MAT2ACT-ND
Ceramic Capacitors 478-2225PC125MAT2ACT-ND
1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2225PC125MAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2225PC125MAT2ADKR-ND
Ceramic Capacitors 478-2225PC125MAT2ADKR-ND
1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2225PC125MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2225PC125MAT2ATR-ND
Ceramic Capacitors 478-2225PC125MAT2ATR-ND
1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1348838 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1348838
MLCCs - Multilayer Ceramic Capacitors 1348838
KYOCERA AVX 2225PC125MAT1A

KYOCERA AVX 2225PC125MAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1348859 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1348859
MLCCs - Multilayer Ceramic Capacitors 1348859
KYOCERA AVX 2225PC125MAT1A

KYOCERA AVX 2225PC125MAT1A

Supplier's Site
Singapore, Singapore
SMD 1.2uF 250V Capacitor
60-2225PC125MAT2A
SMD 1.2uF 250V Capacitor 60-2225PC125MAT2A
Cap Ceramic 1.2uF 250V X7R 20% Pad SMD 2225 125°C T/R Product overview: 2225PC125MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC125MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 1.2uF 250V X7R 20% Pad SMD 2225 125°C T/R Product overview: 2225PC125MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC125MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2225PC125MAT2ACT-ND 478-2225PC125MAT2ADKR-ND 1348838 60-2225PC125MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 1.2uF 250V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details