Kyocera Corporation Capacitor Networks, Arrays W3A4YC103KAT2A

Description
10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-11169-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11169-6-ND
Capacitor Networks, Arrays 478-11169-6-ND
10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11169-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11169-1-ND
Capacitor Networks, Arrays 478-11169-1-ND
10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11169-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11169-2-ND
Capacitor Networks, Arrays 478-11169-2-ND
10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - W3A4YC103KAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A4YC103KAT2A
Capacitor Networks, Arrays W3A4YC103KAT2A
CAP ARRAY 10000PF 16V X7R 0612

CAP ARRAY 10000PF 16V X7R 0612

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A4YC103KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A4YC103KAT2A
Capacitors - Capacitor Networks, Arrays W3A4YC103KAT2A
CAP ARRAY 10000PF 16V X7R 0612

CAP ARRAY 10000PF 16V X7R 0612

Supplier's Site
Capacitor Array, 0.01Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J0049 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J0049
Capacitor Array, 0.01Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J0049
CAPACITOR ARRAY, 0.01UF, 16V, X7R, 10%, 0612, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 16V, X7R, 10%, 0612, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11169-6-ND 478-11169-1-ND W3A4YC103KAT2A W3A4YC103KAT2A 55J0049
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details