Kyocera Corporation Ceramic Capacitors AR211A101K4R

Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4495-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4495-ND
Ceramic Capacitors 478-4495-ND
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - AR211A101K4R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AR211A101K4R
Ceramic Capacitors AR211A101K4R
CAP CER 100PF 100V NP0 RADIAL

CAP CER 100PF 100V NP0 RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 100V, C0G, 10%, Radial; Capacitance Kyocera Avx - 65M7603 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, 10%, Radial; Capacitance Kyocera Avx
65M7603
Ceramic Capacitor 100Pf 100V, C0G, 10%, Radial; Capacitance Kyocera Avx 65M7603
CERAMIC CAPACITOR 100PF 100V, C0G, 10%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap AR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 100V, C0G, 10%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap AR Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - AR211A101K4R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
AR211A101K4R
Capacitors - Ceramic Capacitors AR211A101K4R
CAP CER 100PF 100V NP0 RADIAL

CAP CER 100PF 100V NP0 RADIAL

Supplier's Site
CAPACITOR; CERAMIC;CAP 100PF; TOL+-10%;RADIAL; VOL-RTG 100V - 70195810 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC;CAP 100PF; TOL+-10%;RADIAL; VOL-RTG 100V
70195810
CAPACITOR; CERAMIC;CAP 100PF; TOL+-10%;RADIAL; VOL-RTG 100V 70195810
Conformally Coated Radial Leaded MLC Case Material: Epoxy Temperature Range: Up to 150°C

  • Conformally Coated Radial Leaded MLC
  • Case Material: Epoxy
  • Temperature Range: Up to 150°C
Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4495-ND AR211A101K4R 65M7603 AR211A101K4R 70195810
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 100Pf 100V, C0G, 10%, Radial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors CAPACITOR; CERAMIC;CAP 100PF; TOL+-10%;RADIAL; VOL-RTG 100V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details