Kyocera Corporation SMD 100V 1uF Capacitor 18121C104MAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BR72A104MV NEW GLOBAL PN 100V .1uF A 581-KGM43BR72A104MV Product overview: 18121C104MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C104MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BR72A104MV NEW GLOBAL PN 100V .1uF A 581-KGM43BR72A104MV Product overview: 18121C104MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C104MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 1uF Capacitor
60-18121C104MAT2A
SMD 100V 1uF Capacitor 60-18121C104MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BR72A104MV NEW GLOBAL PN 100V .1uF A 581-KGM43BR72A104MV Product overview: 18121C104MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C104MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BR72A104MV NEW GLOBAL PN 100V .1uF A 581-KGM43BR72A104MV Product overview: 18121C104MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C104MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM43BR72A104MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A104MVTR-ND
Ceramic Capacitors 478-KGM43BR72A104MVTR-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A104MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A104MVDKR-ND
Ceramic Capacitors 478-KGM43BR72A104MVDKR-ND
CAP CER 0.1UF 100V X7R 1812

CAP CER 0.1UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A104MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A104MVCT-ND
Ceramic Capacitors 478-KGM43BR72A104MVCT-ND
CAP CER 0.1UF 100V X7R 1812

CAP CER 0.1UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 18121C104MAT2A - 854186-18121C104MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18121C104MAT2A
854186-18121C104MAT2A
Ceramic Capacitors - 18121C104MAT2A 854186-18121C104MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 854186-18121C104MAT2 A Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 854186-18121C104MAT2A
Features: 0.1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
CAP CER 0.1UF 100V X7R 1812 - 66-18121C104MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 100V X7R 1812
66-18121C104MAT2A
CAP CER 0.1UF 100V X7R 1812 66-18121C104MAT2A
CAP CER 0.1UF 100V X7R 1812

CAP CER 0.1UF 100V X7R 1812

Supplier's Site
Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3102 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
56J3102
Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx 56J3102
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 20%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 20%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-18121C104MAT2A 478-KGM43BR72A104MVTR-ND 478-KGM43BR72A104MVDKR-ND 854186-18121C104MAT2A 66-18121C104MAT2A 56J3102
Product Name SMD 100V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 18121C104MAT2A CAP CER 0.1UF 100V X7R 1812 Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M39014/021340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details