AVX Corporation Ceramic Capacitors 2220GA222KAZ1A

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2220GA222KAZ1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2220GA222KAZ1ATR-ND
Ceramic Capacitors 478-2220GA222KAZ1ATR-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
OEM Souring - 1466136-2220GA222KAZ1A - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1466136-2220GA222KAZ 1A Manufacturer: AVX Corporation

Category: OEM Souring
Win Source Part Number: 1466136-2220GA222KAZ1A
Manufacturer: AVX Corporation

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 478-2220GA222KAZ1ATR-ND 1466136-2220GA222KAZ1A
Product Name Ceramic Capacitors OEM Souring
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers