Kyocera Corporation Ceramic Capacitors 18125A103FAT2A

Description
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG1H103FVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H103FVTR-ND
Ceramic Capacitors 478-KGM43BCG1H103FVTR-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG1H103FVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H103FVDKR-ND
Ceramic Capacitors 478-KGM43BCG1H103FVDKR-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG1H103FVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H103FVCT-ND
Ceramic Capacitors 478-KGM43BCG1H103FVCT-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1355699 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1355699
MLCCs - Multilayer Ceramic Capacitors 1355699
KYOCERA AVX 18125A103FAT2A

KYOCERA AVX 18125A103FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1350186 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1350186
MLCCs - Multilayer Ceramic Capacitors 1350186
KYOCERA AVX 18125A103FAT2A

KYOCERA AVX 18125A103FAT2A

Supplier's Site
Ceramic Capacitors - 18125A103FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125A103FAT2A
Ceramic Capacitors 18125A103FAT2A
CAP CER 10000PF 50V C0G/NP0 1812

CAP CER 10000PF 50V C0G/NP0 1812

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1812; Capacitance Kyocera Avx - 60R6423 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1812; Capacitance Kyocera Avx
60R6423
Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1812; Capacitance Kyocera Avx 60R6423
CERAMIC CAPACITOR 0.01UF 50V, C0G, 1%, 1812; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, C0G, 1%, 1812; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1812, Full Reel; Capacitance Kyocera Avx - 92H3293 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1812, Full Reel; Capacitance Kyocera Avx
92H3293
Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1812, Full Reel; Capacitance Kyocera Avx 92H3293
CERAMIC CAPACITOR 0.01UF 50V, C0G, 1%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, C0G, 1%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.01 F, 1%, C0G / Np0, 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 95W9469 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.01 F, 1%, C0G / Np0, 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
95W9469
Multilayer Ceramic Capacitor, 0.01 F, 1%, C0G / Np0, 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 95W9469
Multilayer Ceramic Capacitor, 0.01 F, 1%, C0G / NP0, 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.01 F, 1%, C0G / NP0, 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG1H103FVTR-ND 478-KGM43BCG1H103FVDKR-ND 1355699 18125A103FAT2A 60R6423 95W9469
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1812; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.01 F, 1%, C0G / Np0, 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details