470pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
CAP CER 470PF 5KV NP0 3640 Product overview: 3640KA471JAT3A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 5KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 5KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-3640KA471JAT3A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1341005-3640KA471JAT
Category: Capacitors - Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Size / Dimension: 0.360" L x 0.402" W (9.14mm x 10.20mm)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 5000V (5kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.100" (2.54mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 3640 (9110 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3640KA471JAT3A-ND | 60-3640KA471JAT3A | 1341005-3640KA471JAT3A |
| Product Name | Ceramic Capacitors | 470PF 5KV Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |