Kyocera Corporation Ceramic Capacitors W2L16C473MAT1S

Description
0.047µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote
Description
0.047µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1331155-W2L16C473MAT1S is a ceramic capacitor designed for low inductance applications, specifically suitable for bypass and decoupling in high-speed electronic circuits. It features a capacitance of 0.047 µF with a tolerance of ±20% and operates at a rated voltage of 6.3V. The capacitor is constructed with an X7R dielectric, allowing it to function effectively within a temperature range of -55°C to +125°C. This surface mount capacitor has a compact size of 0.050" L x 0.080" W (1.27mm x 2.03mm) and a maximum thickness of 0.022" (0.55mm), making it ideal for applications where space is limited. It is packaged in reels of 4,000 units, facilitating automated assembly processes. The product is RoHS3 compliant and has an MSL level of 1, indicating it is suitable for standard soldering processes without special handling.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1331155-W2L16C473MAT1S is a ceramic capacitor designed for low inductance applications, specifically suitable for bypass and decoupling in high-speed electronic circuits. It features a capacitance of 0.047 µF with a tolerance of ±20% and operates at a rated voltage of 6.3V. The capacitor is constructed with an X7R dielectric, allowing it to function effectively within a temperature range of -55°C to +125°C. This surface mount capacitor has a compact size of 0.050" L x 0.080" W (1.27mm x 2.03mm) and a maximum thickness of 0.022" (0.55mm), making it ideal for applications where space is limited. It is packaged in reels of 4,000 units, facilitating automated assembly processes. The product is RoHS3 compliant and has an MSL level of 1, indicating it is suitable for standard soldering processes without special handling.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11423-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11423-2-ND
Ceramic Capacitors 478-11423-2-ND
0.047µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

0.047µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11423-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11423-1-ND
Ceramic Capacitors 478-11423-1-ND
0.047µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

0.047µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11423-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11423-6-ND
Ceramic Capacitors 478-11423-6-ND
0.047µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

0.047µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331155-W2L16C473MAT1S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331155-W2L16C473MAT1S
Capacitors - Ceramic Capacitors 1331155-W2L16C473MAT1S
Manufacturer: KYOCERA AVX Win Source Part Number: 1331155-W2L16C473MAT 1S Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL (Multi-Terminal) Size / Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm) Applications: Bypass, Decoupling Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.047 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0508 (1220 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-11423-2,W2L16C47 3MAT1S-ND,478-11423- 1,478-11423-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331155-W2L16C473MAT1S
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL (Multi-Terminal)
Size / Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm)
Applications: Bypass, Decoupling
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.047 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0508 (1220 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-11423-2,W2L16C473MAT1S-ND,478-11423-1,478-11423-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 0.047uF 6.3V Capacitor
60-W2L16C473MAT1S
SMD 0.047uF 6.3V Capacitor 60-W2L16C473MAT1S
Cap Ceramic 0.047uF 6.3V X7R 20% Wide Terminal SMD 0508 125°C T/R Product overview: W2L16C473MAT1S from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L16C473MAT1S can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 6.3V X7R 20% Wide Terminal SMD 0508 125°C T/R Product overview: W2L16C473MAT1S from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L16C473MAT1S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - W2L16C473MAT1S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
W2L16C473MAT1S
Capacitors - Ceramic Capacitors W2L16C473MAT1S
CAP CER 0.047UF 6.3V X7R 0508

CAP CER 0.047UF 6.3V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11423-2-ND 478-11423-6-ND 1331155-W2L16C473MAT1S 60-W2L16C473MAT1S W2L16C473MAT1S
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 0.047uF 6.3V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20G222J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details