Kyocera Corporation Capacitor Networks, Arrays W2A25C103KAT2A

Description
10000pF Isolated Capacitor 2 Array 50V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 2 Array 50V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-11658-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11658-2-ND
Capacitor Networks, Arrays 478-11658-2-ND
10000pF Isolated Capacitor 2 Array 50V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 2 Array 50V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11658-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11658-1-ND
Capacitor Networks, Arrays 478-11658-1-ND
10000pF Isolated Capacitor 2 Array 50V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 2 Array 50V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11658-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11658-6-ND
Capacitor Networks, Arrays 478-11658-6-ND
10000pF Isolated Capacitor 2 Array 50V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 2 Array 50V X7R 0508 (1220 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 50V Capacitor
57-W2A25C103KAT2A
SMD 0.01uF 50V Capacitor 57-W2A25C103KAT2A
Cap Ceramic Array 0.01uF 50V X7R 10% 0508 Pad SMD 2 Capacitor 125°C T/R Product overview: W2A25C103KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A25C103KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.01uF 50V X7R 10% 0508 Pad SMD 2 Capacitor 125°C T/R Product overview: W2A25C103KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A25C103KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - W2A25C103KAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W2A25C103KAT2A
Capacitor Networks, Arrays W2A25C103KAT2A
CAP ARRAY 10000PF 50V X7R 0508

CAP ARRAY 10000PF 50V X7R 0508

Supplier's Site Datasheet
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx - 45P2931 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
45P2931
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx 45P2931
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A25C103KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A25C103KAT2A
Capacitors - Capacitor Networks, Arrays W2A25C103KAT2A
CAP ARRAY 10000PF 50V X7R 0508

CAP ARRAY 10000PF 50V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11658-2-ND 478-11658-6-ND 57-W2A25C103KAT2A W2A25C103KAT2A 45P2931 W2A25C103KAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 0.01uF 50V Capacitor Capacitor Networks, Arrays Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details