Kyocera Corporation Ceramic Capacitors - AQ13EA511JA7ME AQ13EA511JA7ME

Description
Manufacturer: AVX Corporation Win Source Part Number: 773634-AQ13EA511JA7M E Series: AQ Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 510pF Tolerance: ±5% Temperature Coefficient: E Family Name: AQ13 Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 150V Thickness (Maximum): 0.102" (2.59mm) Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 773634-AQ13EA511JA7M E Series: AQ Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 510pF Tolerance: ±5% Temperature Coefficient: E Family Name: AQ13 Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 150V Thickness (Maximum): 0.102" (2.59mm) Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ13EA511JA7ME - 773634-AQ13EA511JA7ME - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - AQ13EA511JA7ME
773634-AQ13EA511JA7ME
Ceramic Capacitors - AQ13EA511JA7ME 773634-AQ13EA511JA7ME
Manufacturer: AVX Corporation Win Source Part Number: 773634-AQ13EA511JA7M E Series: AQ Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 510pF Tolerance: ±5% Temperature Coefficient: E Family Name: AQ13 Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 150V Thickness (Maximum): 0.102" (2.59mm) Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: AVX Corporation
Win Source Part Number: 773634-AQ13EA511JA7ME
Series: AQ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss
Package: 1111 (2828 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 510pF
Tolerance: ±5%
Temperature Coefficient: E
Family Name: AQ13
Categories: Capacitors
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Voltage Rating DC: 150V
Thickness (Maximum): 0.102" (2.59mm)
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 773634-AQ13EA511JA7ME
Product Name Ceramic Capacitors - AQ13EA511JA7ME
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.10E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers