Kyocera Corporation Capacitor;Ceramic;Cap 22 uF;Tol 20%;Vol-Rtg 25 VDC;SMT;7361-38;V;X7R MHV13C226MAT2A

Description
AVX are pleased to introduce the MH range of multi layer ceramic capacitors. The MH components are surface mount molded parts with a multi layer ceramic insert. MH Capacitors combine the ceramic attributes of very low ESR, non polar construction, excellent high frequency behaviour, excellent voltage stress capabilities and wide temperature range; with the enhanced mechanical protection of a molded case. The MH range provides a lead free solution to customers who have previously been unable to use large case ceramic capacitors because of mechanical stressing concerns.
Description
AVX are pleased to introduce the MH range of multi layer ceramic capacitors. The MH components are surface mount molded parts with a multi layer ceramic insert. MH Capacitors combine the ceramic attributes of very low ESR, non polar construction, excellent high frequency behaviour, excellent voltage stress capabilities and wide temperature range; with the enhanced mechanical protection of a molded case. The MH range provides a lead free solution to customers who have previously been unable to use large case ceramic capacitors because of mechanical stressing concerns.

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Ceramic;Cap 22 uF;Tol 20%;Vol-Rtg 25 VDC;SMT;7361-38;V;X7R - 70001540 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 22 uF;Tol 20%;Vol-Rtg 25 VDC;SMT;7361-38;V;X7R
70001540
Capacitor;Ceramic;Cap 22 uF;Tol 20%;Vol-Rtg 25 VDC;SMT;7361-38;V;X7R 70001540
AVX are pleased to introduce the MH range of multi layer ceramic capacitors. The MH components are surface mount molded parts with a multi layer ceramic insert. MH Capacitors combine the ceramic attributes of very low ESR, non polar construction, excellent high frequency behaviour, excellent voltage stress capabilities and wide temperature range; with the enhanced mechanical protection of a molded case. The MH range provides a lead free solution to customers who have previously been unable to use large case ceramic capacitors because of mechanical stressing concerns.

AVX are pleased to introduce the MH range of multi layer ceramic capacitors. The MH components are surface mount molded parts with a multi layer ceramic insert.
MH Capacitors combine the ceramic attributes of very low ESR, non polar construction, excellent high frequency behaviour, excellent voltage stress capabilities and wide temperature range; with the enhanced mechanical protection of a molded case.
The MH range provides a lead free solution to customers who have previously been unable to use large case ceramic capacitors because of mechanical stressing concerns.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70001540
Product Name Capacitor;Ceramic;Cap 22 uF;Tol 20%;Vol-Rtg 25 VDC;SMT;7361-38;V;X7R
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details