AVX Corporation Ceramic Capacitors SR215E104MAR

Description
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3193-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3193-ND
Ceramic Capacitors 478-3193-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Singapore, Singapore
0.1uF 50V Capacitor
60-SR215E104MAR
0.1uF 50V Capacitor 60-SR215E104MAR
Cap Ceramic 0.1uF 50V Z5U 20% Radial 5.08mm 85°C Bulk Product overview: SR215E104MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215E104MAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V Z5U 20% Radial 5.08mm 85°C Bulk Product overview: SR215E104MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215E104MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR215E104MAR - 1258578-SR215E104MAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR215E104MAR
1258578-SR215E104MAR
Ceramic Capacitors - SR215E104MAR 1258578-SR215E104MAR
Manufacturer: AVX Corporation Win Source Part Number: 1258578-SR215E104MAR Packaging: Bulk Mounting Style: Through Hole Applications: General Purpose Capacitance: 0.1μF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Categories: Capacitors Temperature Range - Operating: 10°C ~ 85°C Manufacturer Homepage: www.avx.com Manufacturer Package: Radial Height - Seated (Maximum): 0.200" (5.08mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Parts Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1258578-SR215E104MAR
Packaging: Bulk
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 0.1μF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Categories: Capacitors
Temperature Range - Operating: 10°C ~ 85°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: Radial
Height - Seated (Maximum): 0.200" (5.08mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Parts Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 1441904 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441904
MLCCs - Multilayer Ceramic Capacitors 1441904
KYOCERA AVX SR215E104MAR

KYOCERA AVX SR215E104MAR

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441945 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441945
MLCCs - Multilayer Ceramic Capacitors 1441945
KYOCERA AVX SR215E104MAR

KYOCERA AVX SR215E104MAR

Supplier's Site
Ceramic Capacitors - SR215E104MAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR215E104MAR
Ceramic Capacitors SR215E104MAR
CAP CER 0.1UF 50V Z5U RADIAL

CAP CER 0.1UF 50V Z5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 36K6164 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx
36K6164
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx 36K6164
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site
CAPACITOR CERAMIC , RADIAL .1UF, 50V, 20%, Z5U - 70195746 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL .1UF, 50V, 20%, Z5U
70195746
CAPACITOR CERAMIC , RADIAL .1UF, 50V, 20%, Z5U 70195746
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3193-ND 60-SR215E104MAR 1258578-SR215E104MAR 1441904 SR215E104MAR 36K6164 70195746
Product Name Ceramic Capacitors 0.1uF 50V Capacitor Ceramic Capacitors - SR215E104MAR MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx CAPACITOR CERAMIC , RADIAL .1UF, 50V, 20%, Z5U
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose Automotive General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Z5U Ceramic Composition Ceramic Composition; Z5U
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 104PSB102K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details