0.033µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
0.033µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
0.033µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Cap Ceramic Array 0.033uF 50V X7R 20% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C333MAT2F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C333MAT2F can be used for catalog matching and distributor lookup.
CAP ARRAY 0.033UF 50V X7R 0612
CAPACITOR ARRAY, 0.033UF, 50V, X7R, 20%, 0612; Capacitance:0.033µF;
CAP ARRAY 0.033UF 50V X7R 0612
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7587-2-ND | 478-7587-6-ND | 57-W3A45C333MAT2F | W3A45C333MAT2F | 55J0174 | W3A45C333MAT2F |
| Product Name | Capacitor Networks, Arrays | Capacitor Networks, Arrays | SMD 0.033uF 50V Capacitor | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 0.033Uf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx | Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |