Radial X7R ceramic cap,22nF 100V 2.5mm
Radial X7R ceramic cap,22nF 100V 2.5mm
Radial X7R ceramic cap,22nF 100V 2.5mm
Cap Ceramic 0.022uF 100V X7R 10% Radial 2.54mm 125°C Bulk Product overview: SR201C223KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR201C223KAR can be used for catalog matching and distributor lookup.
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Win Source Part Number: 1307050-SR201C223KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-5220,SR201C223KA
CAP CER 0.022UF 100V X7R RADIAL
Multilayer Ceramic Capacitor, SkyCap SR Series, 0.022 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5373690 | 5373690P | 60-SR201C223KAR | 478-5220-ND | 1307050-SR201C223KAR | SR201C223KAR | 98K1020 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 0.022uF 100V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Skycap Sr Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Multilayer | Multilayer | Film Capacitors | Multilayer | |||
| Applications | Automotive | Automotive | General Purpose | General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition |