AVX Corporation Ceramic Capacitors - CDR04BP272BJUR CDR04BP272BJUR

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051697-CDR04BP272BJ UR Packaging: Bulk Length: 4.57 mm Mounting: SMD (SMT) Capacitance: 2.7 nF Tolerance: 5 % Width: 3.17 mm Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.18 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Dielectric: C0G
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051697-CDR04BP272BJ UR Packaging: Bulk Length: 4.57 mm Mounting: SMD (SMT) Capacitance: 2.7 nF Tolerance: 5 % Width: 3.17 mm Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.18 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR04BP272BJUR - 1051697-CDR04BP272BJUR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CDR04BP272BJUR
1051697-CDR04BP272BJUR
Ceramic Capacitors - CDR04BP272BJUR 1051697-CDR04BP272BJUR
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051697-CDR04BP272BJ UR Packaging: Bulk Length: 4.57 mm Mounting: SMD (SMT) Capacitance: 2.7 nF Tolerance: 5 % Width: 3.17 mm Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.18 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Dielectric: C0G

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051697-CDR04BP272BJUR
Packaging: Bulk
Length: 4.57 mm
Mounting: SMD (SMT)
Capacitance: 2.7 nF
Tolerance: 5 %
Width: 3.17 mm
Categories: Ceramic Capacitors
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.18 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1051697-CDR04BP272BJUR
Product Name Ceramic Capacitors - CDR04BP272BJUR
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0027 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers