Kyocera Corporation Capacitor Networks, Arrays W3A45A101JAT2A

Description
100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A45A101JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45A101JAT2ATR-ND
Capacitor Networks, Arrays 478-W3A45A101JAT2ATR-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A45A101JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45A101JAT2ACT-ND
Capacitor Networks, Arrays 478-W3A45A101JAT2ACT-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A45A101JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45A101JAT2ADKR-ND
Capacitor Networks, Arrays 478-W3A45A101JAT2ADKR-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100pF 50V Capacitor
57-W3A45A101JAT2A
SMD 100pF 50V Capacitor 57-W3A45A101JAT2A
Cap Ceramic Array 100pF 50V C0G 5% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45A101JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45A101JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 100pF 50V C0G 5% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45A101JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45A101JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - W3A45A101JAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A45A101JAT2A
Capacitor Networks, Arrays W3A45A101JAT2A
CAP ARRAY 100PF 50V NP0 0612

CAP ARRAY 100PF 50V NP0 0612

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45A101JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A45A101JAT2A
Capacitors - Capacitor Networks, Arrays W3A45A101JAT2A
CAP ARRAY 100PF 50V NP0 0612

CAP ARRAY 100PF 50V NP0 0612

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-W3A45A101JAT2ATR-ND 478-W3A45A101JAT2ADKR-ND 57-W3A45A101JAT2A W3A45A101JAT2A W3A45A101JAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 100pF 50V Capacitor Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details