Win Source Part Number: 1306738-SR151A330JAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4849,SR151A330JA
Cap Ceramic 33pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR151A330JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A330JAR can be used for catalog matching and distributor lookup.
Radial Capacitor SR15 100V COG 33pF 5%
Radial Capacitor SR15 100V COG 33pF 5%
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, RADIAL; Capacitance:33pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes
Multilayer Ceramic Capacitor, SkyCap SR Series, 33 pF, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes
CAP CER 33PF 100V C0G/NP0 RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1306738-SR151A330JAR | 60-SR151A330JAR | 1441958 | 478-4849-ND | 56K3580 | 96K2951 | SR151A330JAR | 70195696 |
| Product Name | Capacitors - Ceramic Capacitors | 33pF 100V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 33Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, Skycap Sr Series, 33 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx | Ceramic Capacitors | Capacitor;Ceramic;Cap 33 pF;Tol 5%;Vol-Rtg 100 VDC;Radial;COG(NPO) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF | ||||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | ||
| WVAC | 100 volts | 100 volts | 100 volts | 100 volts |