Kyocera Corporation Ceramic Capacitors 22201C105KAT1A

Description
1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 22201C105KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
22201C105KAT1A-ND
Ceramic Capacitors 22201C105KAT1A-ND
1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 100V Capacitor
60-22201C105KAT1A
SMD 1uF 100V Capacitor 60-22201C105KAT1A
Cap Ceramic 1uF 100V X7R 10% Pad SMD 2220 125°C T/R Product overview: 22201C105KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C105KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 100V X7R 10% Pad SMD 2220 125°C T/R Product overview: 22201C105KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C105KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 22201C105KAT1A - 751034-22201C105KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 22201C105KAT1A
751034-22201C105KAT1A
Ceramic Capacitors - 22201C105KAT1A 751034-22201C105KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 751034-22201C105KAT1 A Packaging: Tape and Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2220 (5750 Metric) Thickness (Maximum): 0.090" (2.29mm) Alternative Parts (Cross-Reference): CL55B105KCHNNNF; CL55B105KCHNNNE; GMC55X7R105K100NT; C2220X7R101-105KNU; Introduction Date: March 18, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)

Manufacturer: AVX Corporation
Win Source Part Number: 751034-22201C105KAT1A
Packaging: Tape and Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 1μF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2220 (5750 Metric)
Thickness (Maximum): 0.090" (2.29mm)
Alternative Parts (Cross-Reference): CL55B105KCHNNNF; CL55B105KCHNNNE; GMC55X7R105K100NT; C2220X7R101-105KNU;
Introduction Date: March 18, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)

Buy Now Datasheet
CAP CER 1UF 100V X7R 2220 - 66-22201C105KAT1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 100V X7R 2220
66-22201C105KAT1A
CAP CER 1UF 100V X7R 2220 66-22201C105KAT1A
CAP CER 1UF 100V X7R 2220

CAP CER 1UF 100V X7R 2220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 22201C105KAT1A-ND 60-22201C105KAT1A 751034-22201C105KAT1A 66-22201C105KAT1A
Product Name Ceramic Capacitors SMD 1uF 100V Capacitor Ceramic Capacitors - 22201C105KAT1A CAP CER 1UF 100V X7R 2220
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R; Ceramic
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SVH035MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers