Kyocera Corporation Capacitors - Ceramic Capacitors 1210ZC476MAT2A

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330382-1210ZC476MAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.110" (2.79mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-11451-2,478-1145 1-1,478-11451-6 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330382-1210ZC476MAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.110" (2.79mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-11451-2,478-1145 1-1,478-11451-6 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330382-1210ZC476MAT2A is a ceramic capacitor featuring an X7R dielectric. It has a capacitance of 47 µF with a tolerance of ±20%. The capacitor is rated for a maximum voltage of 10V and operates within a temperature range of -55°C to +125°C. It is packaged in a reel suitable for surface mount applications, specifically in a 1210 case size (3.30mm x 2.50mm). The maximum thickness of the capacitor is 2.79mm. This component is compliant with RoHS3 and is classified under ECCN EAR99. It is suitable for general-purpose applications and has an MSL level of 1, indicating it can be handled without special precautions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330382-1210ZC476MAT2A is a ceramic capacitor featuring an X7R dielectric. It has a capacitance of 47 µF with a tolerance of ±20%. The capacitor is rated for a maximum voltage of 10V and operates within a temperature range of -55°C to +125°C. It is packaged in a reel suitable for surface mount applications, specifically in a 1210 case size (3.30mm x 2.50mm). The maximum thickness of the capacitor is 2.79mm. This component is compliant with RoHS3 and is classified under ECCN EAR99. It is suitable for general-purpose applications and has an MSL level of 1, indicating it can be handled without special precautions.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330382-1210ZC476MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330382-1210ZC476MAT2A
Capacitors - Ceramic Capacitors 1330382-1210ZC476MAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330382-1210ZC476MAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.110" (2.79mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-11451-2,478-1145 1-1,478-11451-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330382-1210ZC476MAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Thickness (Max): 0.110" (2.79mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-11451-2,478-11451-1,478-11451-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71A476MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71A476MUDKR-ND
Ceramic Capacitors 478-KGM32LR71A476MUDKR-ND
47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71A476MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71A476MUTR-ND
Ceramic Capacitors 478-KGM32LR71A476MUTR-ND
47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71A476MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71A476MUCT-ND
Ceramic Capacitors 478-KGM32LR71A476MUCT-ND
47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10V 47uF Capacitor
60-1210ZC476MAT2A
SMD 10V 47uF Capacitor 60-1210ZC476MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71A476MU NEW GLOBAL PN 10V 47uF X A 581-KGM32LR71A476MU Product overview: 1210ZC476MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210ZC476MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71A476MU NEW GLOBAL PN 10V 47uF X A 581-KGM32LR71A476MU Product overview: 1210ZC476MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210ZC476MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1210ZC476MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210ZC476MAT2A
Ceramic Capacitors 1210ZC476MAT2A
CAP CER 47UF 10V X7R 1210

CAP CER 47UF 10V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330382-1210ZC476MAT2A 478-KGM32LR71A476MUDKR-ND 478-KGM32LR71A476MUTR-ND 60-1210ZC476MAT2A 1210ZC476MAT2A
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 10V 47uF Capacitor Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-108SML6R3MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
2 suppliers
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers