Kyocera Corporation Ceramic Capacitors 1210AC103KAZ1A

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4601-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4601-1-ND
Ceramic Capacitors 478-4601-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4601-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4601-6-ND
Ceramic Capacitors 478-4601-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4601-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4601-2-ND
Ceramic Capacitors 478-4601-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 985153-1210AC103KAZ1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
985153-1210AC103KAZ1A
Capacitors - Ceramic Capacitors 985153-1210AC103KAZ1A
Win Source Part Number: 985153-1210AC103KAZ1 A Category: Capacitors>Ceramic Capacitors Series: FLEXITERM® Features: Soft Termination, High Voltage Package: Tape & Reel Applications: SMPS Filtering, Boardflex Sensitive Standard Package: 2,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-4601-6,478-4601- 2,1210AC103KAZ1A-ND, 1210AC103KAZ1A\\2K,4 78-4601-1,1210AC103K AZ1A/2K

Win Source Part Number: 985153-1210AC103KAZ1A
Category: Capacitors>Ceramic Capacitors
Series: FLEXITERM®
Features: Soft Termination, High Voltage
Package: Tape & Reel
Applications: SMPS Filtering, Boardflex Sensitive
Standard Package: 2,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-4601-6,478-4601-2,1210AC103KAZ1A-ND,1210AC103KAZ1A\\2K,478-4601-1,1210AC103KAZ1A/2K

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 1000V Capacitor
60-1210AC103KAZ1A
SMD 0.01uF 1000V Capacitor 60-1210AC103KAZ1A
Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1210 FlexiTerm 125°C T/R Product overview: 1210AC103KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210AC103KAZ1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1210 FlexiTerm 125°C T/R Product overview: 1210AC103KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210AC103KAZ1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1210AC103KAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210AC103KAZ1A
Ceramic Capacitors 1210AC103KAZ1A
CAP CER 10000PF 1KV X7R 1210

CAP CER 10000PF 1KV X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Kyocera Avx - 54M5358 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Kyocera Avx
54M5358
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Kyocera Avx 54M5358
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1210; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1210; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4601-1-ND 478-4601-6-ND 985153-1210AC103KAZ1A 60-1210AC103KAZ1A 1210AC103KAZ1A 54M5358
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 0.01uF 1000V Capacitor Ceramic Capacitors Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers