AVX Corporation Ceramic Capacitors CK06BX224K

Description
0.22µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1206-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1206-ND
Ceramic Capacitors 1010-1206-ND
0.22µF ±10% 50V Ceramic Capacitor BX Radial

0.22µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 19C5983 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
19C5983
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 19C5983
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK06 Series RoHS Compliant: No

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK06 Series RoHS Compliant: No

Supplier's Site
Multilayer Ceramic Capacitor, Ck06 Series, 0.22 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 07WX6437 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck06 Series, 0.22 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
07WX6437
Multilayer Ceramic Capacitor, Ck06 Series, 0.22 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 07WX6437
Multilayer Ceramic Capacitor, CK06 Series, 0.22 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK06 Series, 0.22 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitor - 16065370 - Radwell International
Willingboro, NJ, United States
Capacitor
16065370
Capacitor 16065370
CAPACITOR, CERAMIC, 0.22UF 50V, 10%, BX, CK06 SERIES, RADIAL 7.37MM X 2.29MM, 7.62MM, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, CERAMIC, 0.22UF 50V, 10%, BX, CK06 SERIES, RADIAL 7.37MM X 2.29MM, 7.62MM, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor, Ceramic;220000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0. - 70195879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;220000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.
70195879
Capacitor, Ceramic;220000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0. 70195879
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1010-1206-ND 19C5983 07WX6437 16065370 70195879
Product Name Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Ck06 Series, 0.22 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx Capacitor Capacitor, Ceramic;220000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details