Kyocera Corporation Hi-Q Multilayer Organic (MLO) Capacitors ML03510R4AAT2A

Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet
Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03510R4AAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03510R4AAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Singapore, Singapore
0.4PF 50V Capacitor
60-ML03510R4AAT2A
0.4PF 50V Capacitor 60-ML03510R4AAT2A
CAP CER 0.4PF 50V C0G/NP0 0603 Product overview: ML03510R4AAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03510R4AAT2A can be used for catalog matching and distributor lookup.

CAP CER 0.4PF 50V C0G/NP0 0603 Product overview: ML03510R4AAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03510R4AAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 961133-ML03510R4AAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
961133-ML03510R4AAT2A
Capacitors - Ceramic Capacitors 961133-ML03510R4AAT2A
Win Source Part Number: 961133-ML03510R4AAT2 A Category: Capacitors>Ceramic Capacitors Series: MLO™ Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 3,000 Capacitance: 0.4 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.029" (0.74mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.84mm) Alternative Parts (Cross-Reference): 06035J0R4BBSTR; CBR06C408B5GAC; 06035J0R4ABSTR; CBR06C408BAGAC; GQM1875C2ER40BB12D; ML03V10R4BAT2AML0351 0R4AAT2A.; ML03510R4AAT2A/3K; ML03510R4AAT2A3K; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: ML03510R4AAT2A\\3K,M L03510R4AAT2A/3K,478 -6726-6,478-6726-1,4 78-6726-2

Win Source Part Number: 961133-ML03510R4AAT2A
Category: Capacitors>Ceramic Capacitors
Series: MLO™
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 3,000
Capacitance: 0.4 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.029" (0.74mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.84mm)
Alternative Parts (Cross-Reference): 06035J0R4BBSTR; CBR06C408B5GAC; 06035J0R4ABSTR; CBR06C408BAGAC; GQM1875C2ER40BB12D; ML03V10R4BAT2AML03510R4AAT2A.; ML03510R4AAT2A/3K; ML03510R4AAT2A3K;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: ML03510R4AAT2A\\3K,ML03510R4AAT2A/3K,478-6726-6,478-6726-1,478-6726-2

Buy Now Datasheet
Capacitor Organic 0.4Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx - 51T3470 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic 0.4Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
51T3470
Capacitor Organic 0.4Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx 51T3470
CAPACITOR ORGANIC 0.4PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.4pF; Capacitance Tolerance:± 0.05pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

CAPACITOR ORGANIC 0.4PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.4pF; Capacitance Tolerance:± 0.05pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Organic 0.4Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx - 54T8075 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic 0.4Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
54T8075
Capacitor Organic 0.4Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx 54T8075
CAPACITOR ORGANIC 0.4PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.4pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

CAPACITOR ORGANIC 0.4PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.4pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number ML03510R4AAT2A 60-ML03510R4AAT2A 961133-ML03510R4AAT2A 51T3470 54T8075
Product Name Hi-Q Multilayer Organic (MLO) Capacitors 0.4PF 50V Capacitor Capacitors - Ceramic Capacitors Capacitor Organic 0.4Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx Capacitor Organic 0.4Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
Technology Multilayer
Capacitance Range 4.00E-7 microF 4.00E-7 microF 4.00E-7 microF 4.00E-7 microF 4.00E-7 microF
WVDC 50 volts 50 volts 50 volts 50 volts
Lead Style Tape and Reel
Mounting Style Tape and Reel Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details