KYOCERA AVX SR211C103KAR
CAP CER 10000PF 100V X7R RADIAL Product overview: SR211C103KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211C103KAR can be used for catalog matching and distributor lookup.
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Manufacturer: AVX Corporation
Win Source Part Number: 749496-SR211C103KAR
Manufacturer Homepage: www.avx.com
Reference Date Code: 1350+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Multilayer Ceramic Capacitor, SkyCap SR Series, 0.01 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1704631 | 60-SR211C103KAR | 478-3179-ND | 749496-SR211C103KAR | 98K1042 | 70195737 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | 10000PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors - SR211C103KAR | Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx | CAPACITOR CERAMIC , RADIAL .01UF, 100V,10%, X7R |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Multilayer | Multilayer | ||||
| Applications | Automotive | General Purpose | General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R |