Kyocera Corporation Capacitors - Capacitor Networks, Arrays W2A45C103MAT2A

Description
Win Source Part Number: 1383850-W2A45C103MAT 2A Category: Capacitors>Capacitor Networks, Arrays Series: IPC Package: Tape & Reel Size / Dimension: 0.083" L x 0.051" W (2.10mm x 1.30mm) Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 pcs Capacitance: 10000pF Tolerance: ±20% Voltage - Rated: 50 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Mounting Type: Surface Mount Package / Case: 0508 (1220 Metric) Supplier Device Package: 0508 (1220 Metric) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383850-W2A45C103MAT 2A Category: Capacitors>Capacitor Networks, Arrays Series: IPC Package: Tape & Reel Size / Dimension: 0.083" L x 0.051" W (2.10mm x 1.30mm) Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 pcs Capacitance: 10000pF Tolerance: ±20% Voltage - Rated: 50 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Mounting Type: Surface Mount Package / Case: 0508 (1220 Metric) Supplier Device Package: 0508 (1220 Metric) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - 1383850-W2A45C103MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1383850-W2A45C103MAT2A
Capacitors - Capacitor Networks, Arrays 1383850-W2A45C103MAT2A
Win Source Part Number: 1383850-W2A45C103MAT 2A Category: Capacitors>Capacitor Networks, Arrays Series: IPC Package: Tape & Reel Size / Dimension: 0.083" L x 0.051" W (2.10mm x 1.30mm) Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 pcs Capacitance: 10000pF Tolerance: ±20% Voltage - Rated: 50 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Mounting Type: Surface Mount Package / Case: 0508 (1220 Metric) Supplier Device Package: 0508 (1220 Metric) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383850-W2A45C103MAT2A
Category: Capacitors>Capacitor Networks, Arrays
Series: IPC
Package: Tape & Reel
Size / Dimension: 0.083" L x 0.051" W (2.10mm x 1.30mm)
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000 pcs
Capacitance: 10000pF
Tolerance: ±20%
Voltage - Rated: 50 V
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Mounting Type: Surface Mount
Package / Case: 0508 (1220 Metric)
Supplier Device Package: 0508 (1220 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: AVX Corp/Kyocera Corp
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2873-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2873-2-ND
Capacitor Networks, Arrays 478-2873-2-ND
10000pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2873-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2873-6-ND
Capacitor Networks, Arrays 478-2873-6-ND
10000pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2873-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2873-1-ND
Capacitor Networks, Arrays 478-2873-1-ND
10000pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 50V Capacitor
57-W2A45C103MAT2A
SMD 0.01uF 50V Capacitor 57-W2A45C103MAT2A
Cap Ceramic Array 0.01uF 50V X7R 20% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A45C103MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A45C103MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.01uF 50V X7R 20% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A45C103MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A45C103MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - W2A45C103MAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W2A45C103MAT2A
Capacitor Networks, Arrays W2A45C103MAT2A
CAP ARRAY 10000PF 50V X7R 0508

CAP ARRAY 10000PF 50V X7R 0508

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A45C103MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A45C103MAT2A
Capacitors - Capacitor Networks, Arrays W2A45C103MAT2A
CAP ARRAY 10000PF 50V X7R 0508

CAP ARRAY 10000PF 50V X7R 0508

Supplier's Site
Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx - 54J9960 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
54J9960
Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx 54J9960
CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, 0508, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, 0508, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Cap Array, 0.01Uf, 4 Element, 0508; Capacitance Kyocera Avx - 08AK4765 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array, 0.01Uf, 4 Element, 0508; Capacitance Kyocera Avx
08AK4765
Cap Array, 0.01Uf, 4 Element, 0508; Capacitance Kyocera Avx 08AK4765
CAP ARRAY, 0.01UF, 4 ELEMENT, 0508; Capacitance:0.01µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%; Product Length:1.3mm RoHS Compliant: Yes

CAP ARRAY, 0.01UF, 4 ELEMENT, 0508; Capacitance:0.01µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20%; Product Length:1.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Networks, Arrays - W2A45C103MAT2A - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
W2A45C103MAT2A
Capacitor Networks, Arrays W2A45C103MAT2A
CAP ARRAY 10000PF 50V X7R 0508

CAP ARRAY 10000PF 50V X7R 0508

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1383850-W2A45C103MAT2A 478-2873-2-ND 478-2873-6-ND 57-W2A45C103MAT2A W2A45C103MAT2A W2A45C103MAT2A 54J9960 W2A45C103MAT2A
Product Name Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 0.01uF 50V Capacitor Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx Capacitor Networks, Arrays
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound Chip Capacitor; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers