AVX Corporation MLCCs - Multilayer Ceramic Capacitors AR215F103K4R

Description
Capacitor radial MCLC AR21 10nF 50V
Request a Quote Datasheet
Description
Capacitor radial MCLC AR21 10nF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6994908 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6994908
MLCCs - Multilayer Ceramic Capacitors 6994908
Capacitor radial MCLC AR21 10nF 50V

Capacitor radial MCLC AR21 10nF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6994908P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6994908P
MLCCs - Multilayer Ceramic Capacitors 6994908P
Capacitor radial MCLC AR21 10nF 50V

Capacitor radial MCLC AR21 10nF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676939 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676939
MLCCs - Multilayer Ceramic Capacitors 1676939
Capacitor radial MCLC AR21 10nF 50V

Capacitor radial MCLC AR21 10nF 50V

Supplier's Site
Ceramic Capacitors - 478-4493-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4493-ND
Ceramic Capacitors 478-4493-ND
10000pF ±10% 50V Ceramic Capacitor X8R Radial

10000pF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.01uF 50V Capacitor
60-AR215F103K4R
Automotive 0.01uF 50V Capacitor 60-AR215F103K4R
Cap Ceramic 0.01uF 50V X8R 10% Radial 5.08mm 150°C Automotive AEC-Q200 Bulk Product overview: AR215F103K4R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215F103K4R can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V X8R 10% Radial 5.08mm 150°C Automotive AEC-Q200 Bulk Product overview: AR215F103K4R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215F103K4R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, Radial; Capacitance Kyocera Avx - 65M7627 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, Radial; Capacitance Kyocera Avx
65M7627
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, Radial; Capacitance Kyocera Avx 65M7627
CERAMIC CAPACITOR 0.01UF, 50V, X8R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X8R; Lead Spacing:5.08mm; Product Range:SkyCap AR SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X8R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X8R; Lead Spacing:5.08mm; Product Range:SkyCap AR SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6994908 6994908P 478-4493-ND 60-AR215F103K4R 65M7627
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Automotive 0.01uF 50V Capacitor Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X8R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers