AVX Corporation Capacitors - Ceramic Capacitors 22201C475KAT2A

Description
Win Source Part Number: 1187843-22201C475KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 500 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.090" (2.28mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.225" L x 0.197" W (5.72mm x 5.00mm) Alternative Parts (Cross-Reference): 22201C475KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-7986-6,22201C475 KAT2A/500,478-7986-2 ,478-7986-1,22201C47 5KAT2A-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1187843-22201C475KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 500 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.090" (2.28mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.225" L x 0.197" W (5.72mm x 5.00mm) Alternative Parts (Cross-Reference): 22201C475KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-7986-6,22201C475 KAT2A/500,478-7986-2 ,478-7986-1,22201C47 5KAT2A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1187843-22201C475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1187843-22201C475KAT2A
Capacitors - Ceramic Capacitors 1187843-22201C475KAT2A
Win Source Part Number: 1187843-22201C475KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 500 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.090" (2.28mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.225" L x 0.197" W (5.72mm x 5.00mm) Alternative Parts (Cross-Reference): 22201C475KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-7986-6,22201C475 KAT2A/500,478-7986-2 ,478-7986-1,22201C47 5KAT2A-ND

Win Source Part Number: 1187843-22201C475KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.090" (2.28mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.225" L x 0.197" W (5.72mm x 5.00mm)
Alternative Parts (Cross-Reference): 22201C475KAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-7986-6,22201C475KAT2A/500,478-7986-2,478-7986-1,22201C475KAT2A-ND

Buy Now Datasheet
Singapore, Singapore
SMD 100V 4.7uF Capacitor
60-22201C475KAT2A
SMD 100V 4.7uF Capacitor 60-22201C475KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR72A475KV NEW GLOBAL PN 100V 4.7uF A 581-KGM55ZR72A475KV Product overview: 22201C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C475KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR72A475KV NEW GLOBAL PN 100V 4.7uF A 581-KGM55ZR72A475KV Product overview: 22201C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C475KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-22201C475KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-22201C475KAT2ACT-ND
Ceramic Capacitors 478-22201C475KAT2ACT-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-22201C475KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-22201C475KAT2ATR-ND
Ceramic Capacitors 478-22201C475KAT2ATR-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-22201C475KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-22201C475KAT2ADKR-ND
Ceramic Capacitors 478-22201C475KAT2ADKR-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitor Ceramic, 4.7Uf, 100V, X7R, 10%, Smd; Product Range Kyocera Avx - 85R5776 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 100V, X7R, 10%, Smd; Product Range Kyocera Avx
85R5776
Capacitor Ceramic, 4.7Uf, 100V, X7R, 10%, Smd; Product Range Kyocera Avx 85R5776
CAPACITOR CERAMIC, 4.7UF, 100V, X7R, 10%, SMD; Product Range:-; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:2220 [5650 Metric]; Packaging:Cut Tape RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 100V, X7R, 10%, SMD; Product Range:-; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:2220 [5650 Metric]; Packaging:Cut Tape RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic, 4.7Uf, 100V, X7R, 10%, Smd, Full Reel; Capacitance Kyocera Avx - 52R7437 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 100V, X7R, 10%, Smd, Full Reel; Capacitance Kyocera Avx
52R7437
Capacitor Ceramic, 4.7Uf, 100V, X7R, 10%, Smd, Full Reel; Capacitance Kyocera Avx 52R7437
CAPACITOR CERAMIC, 4.7UF, 100V, X7R, 10%, SMD, FULL REEL; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 100V, X7R, 10%, SMD, FULL REEL; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 100V, 10%, X7R, 2220; Capacitance Kyocera Avx - 13AC4610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 100V, 10%, X7R, 2220; Capacitance Kyocera Avx
13AC4610
Cap, 4.7Μf, 100V, 10%, X7R, 2220; Capacitance Kyocera Avx 13AC4610
CAP, 4.7µF, 100V, 10%, X7R, 2220; Capacitance:4.7µF; Voltage Rating:100V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 2220 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 100V, 10%, X7R, 2220; Capacitance:4.7µF; Voltage Rating:100V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 2220 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site
CAP CER 4.7UF 100V X7R 2220 - 66-22201C475KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7UF 100V X7R 2220
66-22201C475KAT2A
CAP CER 4.7UF 100V X7R 2220 66-22201C475KAT2A
CAP CER 4.7UF 100V X7R 2220

CAP CER 4.7UF 100V X7R 2220

Supplier's Site
Ceramic Capacitors - 22201C475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22201C475KAT2A
Ceramic Capacitors 22201C475KAT2A
CAP CER 4.7UF 100V X7R 2220

CAP CER 4.7UF 100V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1187843-22201C475KAT2A 60-22201C475KAT2A 478-22201C475KAT2ACT-ND 478-22201C475KAT2ADKR-ND 85R5776 52R7437 66-22201C475KAT2A 22201C475KAT2A
Product Name Capacitors - Ceramic Capacitors SMD 100V 4.7uF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 4.7Uf, 100V, X7R, 10%, Smd; Product Range Kyocera Avx Capacitor Ceramic, 4.7Uf, 100V, X7R, 10%, Smd, Full Reel; Capacitance Kyocera Avx CAP CER 4.7UF 100V X7R 2220 Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB700K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details