Cap Ceramic Array 0.001uF 50V X7R 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A45C102KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A45C102KAT2A can be used for catalog matching and distributor lookup.
1000pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)
1000pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)
1000pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)
CAP ARRAY 1000PF 50V X7R 0508
CAP ARRAY 1000PF 50V X7R 0508
CAPACITOR ARRAY, 1000PF, 50V, X7R, 10%, 0508; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 57-W2A45C102KAT2A | 478-W2A45C102KAT2ADKR-ND | 478-W2A45C102KAT2ACT-ND | W2A45C102KAT2A | W2A45C102KAT2A | 65M6586 |
| Product Name | SMD 0.001uF 50V Capacitor | Capacitor Networks, Arrays | Capacitor Networks, Arrays | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 1000Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |
| RoHS Compliant | Yes | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts |