AVX Corporation Ceramic Capacitors SR151A221JAR

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4847-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4847-ND
Ceramic Capacitors 478-4847-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441944 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441944
MLCCs - Multilayer Ceramic Capacitors 1441944
KYOCERA AVX SR151A221JAR

KYOCERA AVX SR151A221JAR

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441874 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441874
MLCCs - Multilayer Ceramic Capacitors 1441874
KYOCERA AVX SR151A221JAR

KYOCERA AVX SR151A221JAR

Supplier's Site
Singapore, Singapore
220pF 100V Capacitor
60-SR151A221JAR
220pF 100V Capacitor 60-SR151A221JAR
Cap Ceramic 220pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR151A221JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A221JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 220pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR151A221JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A221JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1306810-SR151A221JAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306810-SR151A221JAR
Capacitors - Ceramic Capacitors 1306810-SR151A221JAR
Win Source Part Number: 1306810-SR151A221JAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,000 Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: SR151A221JAR,478-484 7

Win Source Part Number: 1306810-SR151A221JAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: SR151A221JAR,478-4847

Buy Now Datasheet
CAPACITOR CERAMIC , RADIAL 220PF, 100V,5%, C0G - 70195693 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 220PF, 100V,5%, C0G
70195693
CAPACITOR CERAMIC , RADIAL 220PF, 100V,5%, C0G 70195693
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Ceramic Capacitor 220Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx - 36K5916 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
36K5916
Ceramic Capacitor 220Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx 36K5916
CERAMIC CAPACITOR 220PF 100V, C0G, 5%, RADIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 100V, C0G, 5%, RADIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
CAP CER 220PF 100V C0G/NP0 RAD - 66-SR151A221JAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 100V C0G/NP0 RAD
66-SR151A221JAR
CAP CER 220PF 100V C0G/NP0 RAD 66-SR151A221JAR
CAP CER 220PF 100V C0G/NP0 RAD

CAP CER 220PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4847-ND 1441944 60-SR151A221JAR 1306810-SR151A221JAR 70195693 36K5916 66-SR151A221JAR
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 220pF 100V Capacitor Capacitors - Ceramic Capacitors CAPACITOR CERAMIC , RADIAL 220PF, 100V,5%, C0G Ceramic Capacitor 220Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx CAP CER 220PF 100V C0G/NP0 RAD
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details