AVX Corporation Ceramic Capacitors SR201A821JAR

Description
820pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
820pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR201A821JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR201A821JAR-ND
Ceramic Capacitors SR201A821JAR-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

820pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
820pF 100V Capacitor
60-SR201A821JAR
820pF 100V Capacitor 60-SR201A821JAR
Cap Ceramic 820pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR201A821JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR201A821JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 820pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR201A821JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR201A821JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR201A821JAR - 897312-SR201A821JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR201A821JAR
897312-SR201A821JAR
Ceramic Capacitors - SR201A821JAR 897312-SR201A821JAR
Manufacturer: AVX Corporation Win Source Part Number: 897312-SR201A821JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 820 pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 897312-SR201A821JAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 820 pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
CAPACITOR CERAMIC , RADIAL 820PF, 100V,5%,C0G - 70195713 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 820PF, 100V,5%,C0G
70195713
CAPACITOR CERAMIC , RADIAL 820PF, 100V,5%,C0G 70195713
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Skycaps / Bulk Rohs Compliant Kyocera Avx - 56K3635 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
56K3635
Skycaps / Bulk Rohs Compliant Kyocera Avx 56K3635
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SR201A821JAR-ND 60-SR201A821JAR 897312-SR201A821JAR 70195713 56K3635
Product Name Ceramic Capacitors 820pF 100V Capacitor Ceramic Capacitors - SR201A821JAR CAPACITOR CERAMIC , RADIAL 820PF, 100V,5%,C0G Skycaps / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M39014/021297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details