AVX Corporation MLCCs - Multilayer Ceramic Capacitors AR205F103K4R

Description
Capacitor radial MCLC AR20 10nF 50V
Request a Quote Datasheet
Description
Capacitor radial MCLC AR20 10nF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6994844 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6994844
MLCCs - Multilayer Ceramic Capacitors 6994844
Capacitor radial MCLC AR20 10nF 50V

Capacitor radial MCLC AR20 10nF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6994844P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6994844P
MLCCs - Multilayer Ceramic Capacitors 6994844P
Capacitor radial MCLC AR20 10nF 50V

Capacitor radial MCLC AR20 10nF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676931 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676931
MLCCs - Multilayer Ceramic Capacitors 1676931
Capacitor radial MCLC AR20 10nF 50V

Capacitor radial MCLC AR20 10nF 50V

Supplier's Site
Ceramic Capacitors - 478-5095-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5095-ND
Ceramic Capacitors 478-5095-ND
10000pF ±10% 50V Ceramic Capacitor X8R Radial

10000pF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.01uF 50V Capacitor
60-AR205F103K4R
Automotive 0.01uF 50V Capacitor 60-AR205F103K4R
Cap Ceramic 0.01uF 50V X8R 10% Radial 2.54mm 150°C Automotive AEC-Q200 Bulk Product overview: AR205F103K4R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR205F103K4R can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V X8R 10% Radial 2.54mm 150°C Automotive AEC-Q200 Bulk Product overview: AR205F103K4R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR205F103K4R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Skycaps / Bulk Rohs Compliant Kyocera Avx - 65M7597 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
65M7597
Skycaps / Bulk Rohs Compliant Kyocera Avx 65M7597
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6994844 6994844P 478-5095-ND 60-AR205F103K4R 65M7597
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Automotive 0.01uF 50V Capacitor Skycaps / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X8R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details