Kyocera Corporation Ceramic Capacitors 1210AC153KAT1A

Description
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210AC153KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210AC153KAT1A-ND
Ceramic Capacitors 1210AC153KAT1A-ND
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
CAP CER 0.015UF 1KV X7R 1210 - 66-1210AC153KAT1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.015UF 1KV X7R 1210
66-1210AC153KAT1A
CAP CER 0.015UF 1KV X7R 1210 66-1210AC153KAT1A
CAP CER 0.015UF 1KV X7R 1210

CAP CER 0.015UF 1KV X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1210AC153KAT1A-ND 66-1210AC153KAT1A
Product Name Ceramic Capacitors CAP CER 0.015UF 1KV X7R 1210
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1608-1210J1K00333JKTVM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details