Kyocera Corporation 0.6PF 500V 0.6 pF Capacitor SQCB7M0R6BAT1A

Description
CAP CER 0.6PF 500V 1111 / 0.6 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric) Product overview: SQCB7M0R6BAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6PF, 500V, 0.6 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.6PF, 500V, 0.6 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M0R6BAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.6PF 500V 1111 / 0.6 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric) Product overview: SQCB7M0R6BAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6PF, 500V, 0.6 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.6PF, 500V, 0.6 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M0R6BAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.6PF 500V 0.6 pF Capacitor
60-SQCB7M0R6BAT1A
0.6PF 500V 0.6 pF Capacitor 60-SQCB7M0R6BAT1A
CAP CER 0.6PF 500V 1111 / 0.6 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric) Product overview: SQCB7M0R6BAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6PF, 500V, 0.6 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.6PF, 500V, 0.6 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M0R6BAT1A can be used for catalog matching and distributor lookup.

CAP CER 0.6PF 500V 1111 / 0.6 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric) Product overview: SQCB7M0R6BAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6PF, 500V, 0.6 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.6PF, 500V, 0.6 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M0R6BAT1A can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1134252-SQCB7M0R6BAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1134252-SQCB7M0R6BAT1A
Capacitors - Ceramic Capacitors 1134252-SQCB7M0R6BAT1A
Win Source Part Number: 1134252-SQCB7M0R6BAT 1A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 0.6 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1134252-SQCB7M0R6BAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 0.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-SQCB7M0R6BAT1A 1134252-SQCB7M0R6BAT1A
Product Name 0.6PF 500V 0.6 pF Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.00E-7 microF 6.00E-7 microF
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details