Kyocera Corporation Ceramic Capacitors 18125C475KAT2A

Description
4.7µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JR71H475KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR71H475KVDKR-ND
Ceramic Capacitors 478-KGM43JR71H475KVDKR-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR71H475KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR71H475KVTR-ND
Ceramic Capacitors 478-KGM43JR71H475KVTR-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR71H475KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR71H475KVCT-ND
Ceramic Capacitors 478-KGM43JR71H475KVCT-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18125C475KAT2A - 905583-18125C475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18125C475KAT2A
905583-18125C475KAT2A
Ceramic Capacitors - 18125C475KAT2A 905583-18125C475KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905583-18125C475KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5787-2, 478-5787-1, 18125C475KAT2A-ND, 478-5787-6, 18125C475KAT2A/500

Manufacturer: AVX Corporation
Win Source Part Number: 905583-18125C475KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5787-2, 478-5787-1, 18125C475KAT2A-ND, 478-5787-6, 18125C475KAT2A/500

Buy Now Datasheet
Singapore, Singapore
SMD 50V 4.7uF Capacitor
60-18125C475KAT2A
SMD 50V 4.7uF Capacitor 60-18125C475KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR71H475KV NEW GLOBAL PN 50V 4.7uF A 581-KGM43JR71H475KV Product overview: 18125C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C475KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR71H475KV NEW GLOBAL PN 50V 4.7uF A 581-KGM43JR71H475KV Product overview: 18125C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C475KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1355685 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1355685
MLCCs - Multilayer Ceramic Capacitors 1355685
KYOCERA AVX 18125C475KAT2A

KYOCERA AVX 18125C475KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1350194 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1350194
MLCCs - Multilayer Ceramic Capacitors 1350194
KYOCERA AVX 18125C475KAT2A

KYOCERA AVX 18125C475KAT2A

Supplier's Site
Capacitor Ceramic, 4.7Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 01M5021 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
01M5021
Capacitor Ceramic, 4.7Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 01M5021
CAPACITOR CERAMIC, 4.7UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 4.7Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx - 60R6424 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
60R6424
Capacitor Ceramic, 4.7Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx 60R6424
CAPACITOR CERAMIC, 4.7UF, 50V, X7R, 10%, 1812; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 50V, X7R, 10%, 1812; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 50V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx - 13AC4600 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx
13AC4600
Cap, 4.7Μf, 50V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx 13AC4600
CAP, 4.7µF, 50V, 10%, X7R, 1812, REEL; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1812 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, 10%, X7R, 1812, REEL; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1812 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 18125C475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125C475KAT2A
Ceramic Capacitors 18125C475KAT2A
CAP CER 4.7UF 50V X7R 1812

CAP CER 4.7UF 50V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43JR71H475KVDKR-ND 478-KGM43JR71H475KVTR-ND 905583-18125C475KAT2A 60-18125C475KAT2A 1355685 01M5021 13AC4600 18125C475KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 18125C475KAT2A SMD 50V 4.7uF Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic, 4.7Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Cap, 4.7Μf, 50V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 124MABA01KGL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1896834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details