Cap Ceramic 0.1uF 50V X8R 10% Radial 2.54mm 150°C Automotive AEC-Q200 Bulk Product overview: AR205F104K4R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR205F104K4R can be used for catalog matching and distributor lookup.
KYOCERA AVX AR205F104K4R
KYOCERA AVX AR205F104K4R
KYOCERA AVX AR205F104K4R
0.1µF ±10% 50V Ceramic Capacitor X8R Radial
CERAMIC CAPACITOR 0.1UF, 50V, X8R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X8R; Lead Spacing:2.54mm; Product Range:SkyCap AR Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-AR205F104K4R | 6994847 | 6994847P | 478-5096-ND | 65M7600 |
| Product Name | Automotive 0.1uF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.1Uf, 50V, X8R, 10%, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; X8R | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts |