AVX Corporation MLCCs - Multilayer Ceramic Capacitors 2220AC104KAT1A

Description
KYOCERA AVX 2220AC104KAT1A
Request a Quote Datasheet
Description
KYOCERA AVX 2220AC104KAT1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7588100 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7588100
MLCCs - Multilayer Ceramic Capacitors 7588100
KYOCERA AVX 2220AC104KAT1A

KYOCERA AVX 2220AC104KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7588100P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7588100P
MLCCs - Multilayer Ceramic Capacitors 7588100P
KYOCERA AVX 2220AC104KAT1A

KYOCERA AVX 2220AC104KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676947 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676947
MLCCs - Multilayer Ceramic Capacitors 1676947
KYOCERA AVX 2220AC104KAT1A

KYOCERA AVX 2220AC104KAT1A

Supplier's Site
Singapore, Singapore
SMD 0.1uF 1000V Capacitor
60-2220AC104KAT1A
SMD 0.1uF 1000V Capacitor 60-2220AC104KAT1A
Cap Ceramic 0.1uF 1000V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220AC104KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220AC104KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 1000V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220AC104KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220AC104KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-5970-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5970-1-ND
Ceramic Capacitors 478-5970-1-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5970-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5970-2-ND
Ceramic Capacitors 478-5970-2-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5970-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5970-6-ND
Ceramic Capacitors 478-5970-6-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220AC104KAT1A - 1123043-2220AC104KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2220AC104KAT1A
1123043-2220AC104KAT1A
Ceramic Capacitors - 2220AC104KAT1A 1123043-2220AC104KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 1123043-2220AC104KAT 1A Packaging: Reel Mounting Style: SMT, MLCC Features: High Voltage Applications: General Purpose Capacitance: 0.1μF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 2220 (5750 Metric) Thickness (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1123043-2220AC104KAT1A
Packaging: Reel
Mounting Style: SMT, MLCC
Features: High Voltage
Applications: General Purpose
Capacitance: 0.1μF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 2220 (5750 Metric)
Thickness (Maximum): 0.130" (3.30mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)

Buy Now
Capacitor Ceramic 0.1Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx - 56J4357 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx
56J4357
Capacitor Ceramic 0.1Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx 56J4357
CAPACITOR CERAMIC 0.1UF 1000V, X7R, 10%, 2220; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF 1000V, X7R, 10%, 2220; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx - 52R2438 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx
52R2438
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx 52R2438
CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2220; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2220; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 2220AC104KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220AC104KAT1A
Ceramic Capacitors 2220AC104KAT1A
CAP CER 0.1UF 1KV X7R 2220

CAP CER 0.1UF 1KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7588100 7588100P 60-2220AC104KAT1A 478-5970-1-ND 478-5970-6-ND 1123043-2220AC104KAT1A 56J4357 52R2438 2220AC104KAT1A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 0.1uF 1000V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 2220AC104KAT1A Capacitor Ceramic 0.1Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-111126300271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers