Cap Ceramic Array 0.001uF 25V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A43C102KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A43C102KAT2A can be used for catalog matching and distributor lookup.
1000pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
1000pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
1000pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
CAP ARRAY 1000PF 25V X7R 0612
CAP ARRAY 1000PF 25V X7R 0612
CAPACITOR ARRAY, 1000PF, 25V, X7R, 10%, 0612, FULL REEL; Capacitance:1000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 57-W3A43C102KAT2A | 478-W3A43C102KAT2ADKR-ND | 478-W3A43C102KAT2ATR-ND | W3A43C102KAT2A | W3A43C102KAT2A | 87K2905 |
| Product Name | SMD 0.001uF 25V Capacitor | Capacitor Networks, Arrays | Capacitor Networks, Arrays | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 1000Pf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Wraparound | |
| RoHS Compliant | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts |