Win Source Part Number: 1095908-SR655C334KAR
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Box (TB)
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-SR655C334KARAP4T
CAP CER RADIAL Product overview: SR655C334KARAP4 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR655C334KARAP4 can be used for catalog matching and distributor lookup.
SKYCAPS / AMMO ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1095908-SR655C334KARAP4 | 60-SR655C334KARAP4 | 478-SR655C334KARAP4TB-ND | 65M4563 | SR655C334KARAP4 |
| Product Name | Capacitors - Ceramic Capacitors | Capacitor | Ceramic Capacitors | Skycaps / Ammo Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes |