Kyocera Corporation Ceramic Capacitors 1210YD226MAT2A

Description
22µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR51C226MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51C226MUCT-ND
Ceramic Capacitors 478-KGM32LR51C226MUCT-ND
22µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR51C226MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51C226MUDKR-ND
Ceramic Capacitors 478-KGM32LR51C226MUDKR-ND
22µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR51C226MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51C226MUTR-ND
Ceramic Capacitors 478-KGM32LR51C226MUTR-ND
22µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 16V 22uF 2 A Capacitor
60-1210YD226MAT2A
SMD 16V 22uF 2 A Capacitor 60-1210YD226MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 22uF X5R 1210 0. 2 A 581-1210YD226MAT4A Product overview: 1210YD226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF, 2 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, 2 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD226MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 22uF X5R 1210 0. 2 A 581-1210YD226MAT4A Product overview: 1210YD226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF, 2 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, 2 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD226MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330241-1210YD226MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330241-1210YD226MAT2A
Capacitors - Ceramic Capacitors 1330241-1210YD226MAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330241-1210YD226MAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.110" (2.79mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5336-6,1210YD226 MAT2A\\1K,1210YD226M AT2A/500,478-5336-1, 1210YD226MAT2A/1K,47 8-5336-2 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330241-1210YD226MAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.110" (2.79mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5336-6,1210YD226MAT2A\\1K,1210YD226MAT2A/500,478-5336-1,1210YD226MAT2A/1K,478-5336-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 16V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 41J3702 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
41J3702
Ceramic Capacitor, 22Uf, 16V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 41J3702
CERAMIC CAPACITOR, 22UF, 16V, X5R, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, X5R, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 95W9440 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
95W9440
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 95W9440
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32LR51C226MUCT-ND 478-KGM32LR51C226MUDKR-ND 60-1210YD226MAT2A 1330241-1210YD226MAT2A 41J3702 95W9440
Product Name Ceramic Capacitors Ceramic Capacitors SMD 16V 22uF 2 A Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor, 22Uf, 16V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details