AVX Corporation Capacitor, Ceramic;1000000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T CKR06BX105KR

Description
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R
Description
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic;1000000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T - 70195630 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;1000000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T
70195630
Capacitor, Ceramic;1000000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T 70195630
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 51J9727 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
51J9727
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 51J9727
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:-; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:-; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70195630 51J9727
Product Name Capacitor, Ceramic;1000000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers