Win Source Part Number: 1169762-1825AC473KAT
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Mounting Type: Surface Mount, MLCC
Package / Case: 1825 (4564 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.181" L x 0.248" W (4.60mm x 6.30mm)
Alternative Parts (Cross-Reference): 1825AC473KAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-1825AC473KAT2ACT
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM44CR73A473KV NEW GLOBAL PN 1KV .047uF A 581-KGM44CR73A473KV Product overview: 1825AC473KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825AC473KAT2A can be used for catalog matching and distributor lookup.
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
CAP, MLCC, X7R, 0.047UF, 1KV, 1825, REEL; Capacitance:47000pF;
CAP, MLCC, X7R, 0.047UF, 1KV, 1825; Capacitance:47000pF;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1169762-1825AC473KAT2A | 60-1825AC473KAT2A | 478-KGM44CR73A473KVTR-ND | 478-KGM44CR73A473KVDKR-ND | 1825AC473KAT2A | 64W1632 | 96Y8785 |
| Product Name | Capacitors - Ceramic Capacitors | SMD 1KV 047uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X7R, 0.047Uf, 1Kv, 1825, Reel; Capacitance Kyocera Avx | Cap, Mlcc, X7R, 0.047Uf, 1Kv, 1825; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 1000 volts | 1000 volts | 1000 volts | 1000 volts | 1000 volts | 1000 volts |