AVX Corporation Ceramic Capacitors 2225HC153KAT2A

Description
0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56HR73U153KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56HR73U153KVDKR-ND
Ceramic Capacitors 478-KGM56HR73U153KVDKR-ND
0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56HR73U153KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56HR73U153KVCT-ND
Ceramic Capacitors 478-KGM56HR73U153KVCT-ND
0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56HR73U153KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56HR73U153KVTR-ND
Ceramic Capacitors 478-KGM56HR73U153KVTR-ND
0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1348855P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1348855P
MLCCs - Multilayer Ceramic Capacitors 1348855P
KYOCERA AVX 2225HC153KAT2A

KYOCERA AVX 2225HC153KAT2A

Supplier's Site
Cap, 0.015Μf, 3 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx - 97Y9805 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 3 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx
97Y9805
Cap, 0.015Μf, 3 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx 97Y9805
CAP, 0.015µF, 3 KV, 10%, X7R, 2225; Capacitance:15000pF; Voltage Rating:3kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.015µF, 3 KV, 10%, X7R, 2225; Capacitance:15000pF; Voltage Rating:3kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM56HR73U153KVDKR-ND 478-KGM56HR73U153KVCT-ND 1348855P 97Y9805
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.015Μf, 3 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details