Kyocera Corporation Ceramic Capacitors MD015C104KAB

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4873-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4873-ND
Ceramic Capacitors 478-4873-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 2-DIP

0.1µF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015C104KAB - 811459-MD015C104KAB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MD015C104KAB
811459-MD015C104KAB
Ceramic Capacitors - MD015C104KAB 811459-MD015C104KAB
Manufacturer: AVX Corporation Win Source Part Number: 811459-MD015C104KAB Packaging: Bulk Mounting Style: Through Hole Applications: Use For General Capacitance: 0.1μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.325" (8.25mm) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm) Manufacturer Package: 2-DIP Height - Seated (Maximum): 0.175" (4.45mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 811459-MD015C104KAB
Packaging: Bulk
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 0.1μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.325" (8.25mm)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
Manufacturer Package: 2-DIP
Height - Seated (Maximum): 0.175" (4.45mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)

Buy Now
Capacitor - 107722551 - Radwell International
Willingboro, NJ, United States
Capacitor
107722551
Capacitor 107722551
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, DIP, CAPACITANCE:0.1UF, VOLTAGE RATING:50V, PRODUCT RANGE:DIPGUARD MD SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:THROUGH HOLE, DIELECTRIC CHARACTERISTIC:X7R, LEAD SPACING:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, DIP, CAPACITANCE:0.1UF, VOLTAGE RATING:50V, PRODUCT RANGE:DIPGUARD MD SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:THROUGH HOLE, DIELECTRIC CHARACTERISTIC:X7R, LEAD SPACING:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CAP CER 0.1UF 50V X7R 2-DIP - 66-MD015C104KAB - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 50V X7R 2-DIP
66-MD015C104KAB
CAP CER 0.1UF 50V X7R 2-DIP 66-MD015C104KAB
CAP CER 0.1UF 50V X7R 2-DIP

CAP CER 0.1UF 50V X7R 2-DIP

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 31C0903 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
31C0903
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 31C0903
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, DIP; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, DIP; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 97H8155 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
97H8155
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 97H8155
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, DIP; Capacitance:0.1µF; Voltage Rating:50V; Product Range:DIPGuard MD Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:- RoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, DIP; Capacitance:0.1µF; Voltage Rating:50V; Product Range:DIPGuard MD Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:- RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - MD015C104KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C104KAB
Ceramic Capacitors MD015C104KAB
CAP CER 0.1UF 50V X7R 2-DIP

CAP CER 0.1UF 50V X7R 2-DIP

Supplier's Site Datasheet
Cap Ceramic 0.1uF 50V X7R 10% Radial 2 Pin DIP - MD015C104KAB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Cap Ceramic 0.1uF 50V X7R 10% Radial 2 Pin DIP
MD015C104KAB
Cap Ceramic 0.1uF 50V X7R 10% Radial 2 Pin DIP MD015C104KAB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Capacitor, Ceramic;100000pF;Molded;Radial;50WVDC;+/-10%;X7R;Case MD01;X7R;0.98In - 70195889 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;100000pF;Molded;Radial;50WVDC;+/-10%;X7R;Case MD01;X7R;0.98In
70195889
Capacitor, Ceramic;100000pF;Molded;Radial;50WVDC;+/-10%;X7R;Case MD01;X7R;0.98In 70195889
Ceramic Dipguard — 2 Pin

Ceramic Dipguard — 2 Pin

Supplier's Site
Capacitors - Ceramic Capacitors - MD015C104KAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
MD015C104KAB
Capacitors - Ceramic Capacitors MD015C104KAB
CAP CER 0.1UF 50V X7R 2-DIP

CAP CER 0.1UF 50V X7R 2-DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4873-ND 811459-MD015C104KAB 107722551 66-MD015C104KAB 31C0903 97H8155 MD015C104KAB MD015C104KAB 70195889 MD015C104KAB
Product Name Ceramic Capacitors Ceramic Capacitors - MD015C104KAB Capacitor CAP CER 0.1UF 50V X7R 2-DIP Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitors Cap Ceramic 0.1uF 50V X7R 10% Radial 2 Pin DIP Capacitor, Ceramic;100000pF;Molded;Radial;50WVDC;+/-10%;X7R;Case MD01;X7R;0.98In Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Through Hole Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers