CK05BX683K -- CAPACITOR, CERAMIC;68000PF;GEN. PURP;RADIAL;50WVDC;+/-10%;+15, -25%;0.09IN.T;0.1
AVX Corporation
Capacitor, Ceramic;68000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.1
CK05BX683K
Description
General Purpose
Molded Cases
Capacitance Range: 1000 pF to 1 μF
Operating Temperature: –55°C to +125°C
Temperature Characteristic: BX = X7R
-
Allied Electronics, Inc.
-
ODG (Origin Data Global)
Description
General Purpose
Molded Cases
Capacitance Range: 1000 pF to 1 μF
Operating Temperature: –55°C to +125°C
Temperature Characteristic: BX = X7R
Suppliers
Capacitor, Ceramic;68000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.1
70195853
General Purpose
Molded Cases
Capacitance Range: 1000 pF to 1 μF
Operating Temperature: –55°C to +125°C
Temperature Characteristic: BX = X7R
- General Purpose
- Molded Cases
- Capacitance Range: 1000 pF to 1 μF
- Operating Temperature: –55°C to +125°C
- Temperature Characteristic: BX = X7R
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
70195853 |
CK05BX683K |
|
Product Name
|
Capacitor, Ceramic;68000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.1 |
Ceramic Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
|
Applications
|
General Purpose
|
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Ceramic Composition
|
|
Capacitance Range
|
0.0680 microF
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Technology
Film Capacitors
Applications
General Purpose
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
6.80E-6 microF
View Details
6 suppliers
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 70 C (-40 to 158 F)
Capacitance Range
800000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details