AVX Corporation Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| Accu-Guard® II Low Current Based on thin-film technology, the Accu-Guard® Low Current series encompasses the lowest current ratings in compact 0402 and 0603 packages and features LGA terminations. Accu-Guard® II... | |
| Accu-Guard® II Features & Benefits Operating temperature: -55°C to +125°C Insulation resistance: >20MΩ guaranteed (after fusing at rated voltage) Interrupting rating: 50A Accu-Guard® II is a version of Accu-Guard® fuses... |